PIHER SENSORS AND CONTROLS S.S.A
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 181217 | 1993-PT15LV02-103A2020-S-ND |
| Product Name | Potentiometers | Trimmer Potentiometers |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer; Trimmer |
| Resistance Taper | Rotary | |
| Resistance Range | 10000 ohms | |
| Operating Temperature | -40 to 120 C (-40 to 248 F) |