Amphenol Corporation Trimmer Potentiometers PT10MV10-502A2020-S

Description
5 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1136-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1136-ND
Trimmer Potentiometers 1993-1136-ND
5 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

5 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 5K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4644 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 5K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4644
Trimmer, 5K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4644
TRIMMER, 5K, 0.15W, 1TURN; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-10 Series; Power Rating:150mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 5K, 0.15W, 1TURN; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-10 Series; Power Rating:150mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1136-ND 07AH4644
Product Name Trimmer Potentiometers Trimmer, 5K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers