Amphenol Corporation Trimmer Potentiometers PT10MV10-473A2020-S

Description
47 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
47 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1135-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1135-ND
Trimmer Potentiometers 1993-1135-ND
47 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

47 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 47K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4642 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 47K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4642
Trimmer, 47K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4642
TRIMMER, 47K, 0.15W, 1TURN; Track Resistance:47kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-10 Series; Power Rating:150mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

TRIMMER, 47K, 0.15W, 1TURN; Track Resistance:47kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-10 Series; Power Rating:150mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 47K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5734 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 47K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5734
Trimmer, 47K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5734
TRIMMER, 47K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:47kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT10 Series; Qualification:- RoHS Compliant: Yes

TRIMMER, 47K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:47kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT10 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1993-1135-ND 07AH4642 71AC5734
Product Name Trimmer Potentiometers Trimmer, 47K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls Trimmer, 47K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data