Amphenol Corporation Potentiometers, Variable Resistors - Trimmer Potentiometers PT10MV10-104A2020

Description
Win Source Part Number: 1379527-PT10MV10-104 A2020 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 31 pct. Mfr: Amphenol Piher Sensing Systems Series: PT-10 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8533.40.0000 Tolerance: ±20% Size / Dimension: Round - 0.406" Dia x 0.189" H (10.30mm x 4.80mm) ECCN: EAR99 Resistance: 100 kOhms Power (Watts): 0.15W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon
Request a Quote Datasheet
Description
Win Source Part Number: 1379527-PT10MV10-104 A2020 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 31 pct. Mfr: Amphenol Piher Sensing Systems Series: PT-10 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8533.40.0000 Tolerance: ±20% Size / Dimension: Round - 0.406" Dia x 0.189" H (10.30mm x 4.80mm) ECCN: EAR99 Resistance: 100 kOhms Power (Watts): 0.15W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1379527-PT10MV10-104A2020 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1379527-PT10MV10-104A2020
Potentiometers, Variable Resistors - Trimmer Potentiometers 1379527-PT10MV10-104A2020
Win Source Part Number: 1379527-PT10MV10-104 A2020 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 31 pct. Mfr: Amphenol Piher Sensing Systems Series: PT-10 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8533.40.0000 Tolerance: ±20% Size / Dimension: Round - 0.406" Dia x 0.189" H (10.30mm x 4.80mm) ECCN: EAR99 Resistance: 100 kOhms Power (Watts): 0.15W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon

Win Source Part Number: 1379527-PT10MV10-104A2020
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 31 pct.
Mfr: Amphenol Piher Sensing Systems
Series: PT-10
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8533.40.0000
Tolerance: ±20%
Size / Dimension: Round - 0.406" Dia x 0.189" H (10.30mm x 4.80mm)
ECCN: EAR99
Resistance: 100 kOhms
Power (Watts): 0.15W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Carbon

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1379527-PT10MV10-104A2020
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 34535800 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-1298-0073 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details