Amphenol Corporation Trimmer Potentiometers PT10MV10-103A2020-S

Description
10 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1104-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1104-ND
Trimmer Potentiometers 1993-1104-ND
10 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

10 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - PT10MV10-103A2020-S - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PT10MV10-103A2020-S
Potentiometers, Variable Resistors - Trimmer Potentiometers PT10MV10-103A2020-S
POT 10K OHM LINEAR

POT 10K OHM LINEAR

Supplier's Site
Trimmer, 10K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4635 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4635
Trimmer, 10K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4635
TRIMMER, 10K, 0.15W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-10 Series; Power Rating:150mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

TRIMMER, 10K, 0.15W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-10 Series; Power Rating:150mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1993-1104-ND PT10MV10-103A2020-S 07AH4635
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, 10K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers