Amphenol Corporation Trimmer Potentiometers PT10MV10-103A2020-E-S

Description
10 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1066-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1066-ND
Trimmer Potentiometers 1993-1066-ND
10 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

10 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 10K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4633 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4633
Trimmer, 10K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4633
TRIMMER, 10K, 0.15W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-10 Series; Power Rating:150mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

TRIMMER, 10K, 0.15W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-10 Series; Power Rating:150mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1066-ND 07AH4633
Product Name Trimmer Potentiometers Trimmer, 10K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers