47 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment
TRIMMER, 47K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Side Adjust; Track Resistance:47kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT10 Series; Qualification:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1993-1073-ND | 71AC5720 |
| Product Name | Trimmer Potentiometers | Trimmer, 47K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls |
| Technology / Construction | Carbon Composition | |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer |