Amphenol Corporation Trimmer Potentiometers PT10MH01103A2020IPMS

Description
Trimmer Carbon 10 kOhm linear 0.15 W
Request a Quote
Description
Trimmer Carbon 10 kOhm linear 0.15 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 640774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
640774
Trimmer Potentiometers 640774
Trimmer Carbon 10 kOhm linear 0.15 W

Trimmer Carbon 10 kOhm linear 0.15 W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 640774
Product Name Trimmer Potentiometers
Resistance Range 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Potentiometer Knobs - 2439564 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Potentiometer - 34535545 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 50000 ohms
View Details