Amphenol Corporation Potentiometers, Variable Resistors - Trimmer Potentiometers PT10LV10-102A2020

Description
Win Source Part Number: 1383218-PT10LV10-102 A2020 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PT-10 Termination Style: PC Pins Package: Bulk Size / Dimension: Round - 0.406" Dia x 0.189" H (10.30mm x 4.80mm) Tolerance: ±20% Temperature Coefficient: ±300ppm/°C Power (Watts): 0.15W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 1 kOhms Mounting Type: Through Hole Fake Threat In the Open Market: 64 pct. HTSUS: 8533.40.0000 Mfr: Amphenol ECCN: EAR99 Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383218-PT10LV10-102 A2020 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PT-10 Termination Style: PC Pins Package: Bulk Size / Dimension: Round - 0.406" Dia x 0.189" H (10.30mm x 4.80mm) Tolerance: ±20% Temperature Coefficient: ±300ppm/°C Power (Watts): 0.15W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 1 kOhms Mounting Type: Through Hole Fake Threat In the Open Market: 64 pct. HTSUS: 8533.40.0000 Mfr: Amphenol ECCN: EAR99 Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1383218-PT10LV10-102A2020 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1383218-PT10LV10-102A2020
Potentiometers, Variable Resistors - Trimmer Potentiometers 1383218-PT10LV10-102A2020
Win Source Part Number: 1383218-PT10LV10-102 A2020 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PT-10 Termination Style: PC Pins Package: Bulk Size / Dimension: Round - 0.406" Dia x 0.189" H (10.30mm x 4.80mm) Tolerance: ±20% Temperature Coefficient: ±300ppm/°C Power (Watts): 0.15W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 1 kOhms Mounting Type: Through Hole Fake Threat In the Open Market: 64 pct. HTSUS: 8533.40.0000 Mfr: Amphenol ECCN: EAR99 Standard Package: 1 pcs

Win Source Part Number: 1383218-PT10LV10-102A2020
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: PT-10
Termination Style: PC Pins
Package: Bulk
Size / Dimension: Round - 0.406" Dia x 0.189" H (10.30mm x 4.80mm)
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 0.15W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Carbon
Resistance: 1 kOhms
Mounting Type: Through Hole
Fake Threat In the Open Market: 64 pct.
HTSUS: 8533.40.0000
Mfr: Amphenol
ECCN: EAR99
Standard Package: 1 pcs

Buy Now Datasheet
20W Trimmer Potentiometer - 80-PT10LV10-102A2020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W Trimmer Potentiometer
80-PT10LV10-102A2020
20W Trimmer Potentiometer 80-PT10LV10-102A2020
Res POT 1K Ohm 20% 3/20W Turn 10mm Thru-Hole Product overview: PT10LV10-102A2020 from Amphenol is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PT10LV10-102A2020 can be used for catalog matching and distributor lookup.

Res POT 1K Ohm 20% 3/20W Turn 10mm Thru-Hole Product overview: PT10LV10-102A2020 from Amphenol is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PT10LV10-102A2020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - PT10LV10-102A2020 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
PT10LV10-102A2020
Trimmer Potentiometers PT10LV10-102A2020
PT10LV 1K / 20% / carbon trimmer

PT10LV 1K / 20% / carbon trimmer

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1383218-PT10LV10-102A2020 80-PT10LV10-102A2020 PT10LV10-102A2020
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers 20W Trimmer Potentiometer Trimmer Potentiometers
Mounting / Packaging ThroughHole ThroughHole; Through Hole
Potentiometer Type Digital Potentiometer
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0530 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer Knobs - 2439540 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details