Amphenol Corporation Trimmer Potentiometers PT10LH01-104A2020-S

Description
100 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1108-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1108-ND
Trimmer Potentiometers 1993-1108-ND
100 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment

100 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, 100K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4583 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4583
Trimmer, 100K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4583
TRIMMER, 100K, 0.15W, 1TURN; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-10 Series; Power Rating:150mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

TRIMMER, 100K, 0.15W, 1TURN; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-10 Series; Power Rating:150mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1108-ND 07AH4583
Product Name Trimmer Potentiometers Trimmer, 100K, 0.15W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers