CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 10J7365 |
| Product Name | Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |