Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT08SE14-12P-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT08SE14-12P-SR
MIL Spec Connector - MIL-DTL-26482 I PT08SE14-12P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial - 48K3964 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial
48K3964
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial 48K3964
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT08SE14-12P-SR 48K3964
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

“N Series, Female to Female, Adapter - 9312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
BNC (M) St. Connector for BT-3002 Cable - ET-BMS-21 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details