Amphenol Industrial Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial PT08SE12-3SY

Description
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial - 97J2571 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial
97J2571
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial 97J2571
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2571
Product Name Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA 90° Plug - 150550 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details