MIL Series Connector, 19 Contact(s), Aluminum Alloy, Female, Crimp Terminal, Plug, Product overview: PT08SE-14-19S(SR) from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT08SE-14-19S(SR
CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
Connector
SA
19 Position Circular Connector Plug, Female Sockets Crimp
CIRCULAR CONNECTOR, PLUG, 19POS, BAYONET; Product Range:PT-SE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts;
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-PT08SE-14-19S(SR) | PT08SE-14-19S(SR) | PT08SE-14-19S(SR) | PT08SE-14-19S(SR) | PT08SE-14-19S(SR)-ND | 35H4813 |
| Product Name | Electronic Connector | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Circular Connector, Plug, 19Pos, Bayonet; Product Range Amphenol Industrial | |
| Gender | Female / Jack | |||||
| Termination | Crimp | |||||
| Current Rating | 7.5 amps | 7.5 amps | ||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |