Amphenol Industrial Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial PT08P12-14S

Description
PT 14C 14#20 SKT PLUG
Request a Quote Datasheet
Description
PT 14C 14#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT08P12-14S - PEI-Genesis
Philadelphia, PA, United States
PT 14C 14#20 SKT PLUG

PT 14C 14#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
PT 14C 14#20 SKT PLUG

PT 14C 14#20 SKT PLUG

Buy Now
Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial - 84H9809 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial
84H9809
Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial 84H9809
CIRCULAR CONNECTOR PLUG SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT08P12-14S PT08P12-14S 84H9809
Product Name Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 2171-NEFU-D12G4-R3DW4-ND - DigiKey
Specs
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2001-1311/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
BNC Male Connector - 8926 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details