Amphenol Industrial Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial PT08P12-14P

Description
PT 14C 14#20 PIN PLUG
Request a Quote Datasheet
Description
PT 14C 14#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 14C 14#20 PIN PLUG

PT 14C 14#20 PIN PLUG

Buy Now
 - Amphenol PT08P12-14P - PEI-Genesis
Philadelphia, PA, United States
PT 14C 14#20 PIN PLUG

PT 14C 14#20 PIN PLUG

Buy Now
Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial - 97J2544 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial
97J2544
Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial 97J2544
CIRCULAR CONNECTOR PLUG SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT08P12-14P Amphenol PT08P12-14P 97J2544
Product Name Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details