AMPHENOL INDUSTRIAL
PT08E8-4PY -- PT 4C 4#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 4C 4#20 Pin Plug Amphenol Industrial
PT08E8-4PY
Description
PT 4C 4#20 PIN PLUG
Description
PT 4C 4#20 PIN PLUG
Suppliers
Pt 4C 4#20 Pin Plug Amphenol Industrial
04AJ4340
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ4340 |
|
Product Name
|
Pt 4C 4#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details