Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT08E22-41SW-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT08E22-41SW-SR
MIL Spec Connector - MIL-DTL-26482 I PT08E22-41SW-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 41 Position, Cable; Product Range Amphenol Industrial - 97J2529 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 41 Position, Cable; Product Range Amphenol Industrial
97J2529
Circular Connector Plug Size 22, 41 Position, Cable; Product Range Amphenol Industrial 97J2529
CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT08E22-41SW-SR 97J2529
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 22, 41 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - ECG.2B.318.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details