Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT08E22-41S-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT08E22-41S-SR
MIL Spec Connector - MIL-DTL-26482 I PT08E22-41S-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 41 Position, Cable; Product Range Amphenol Industrial - 97J2528 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 41 Position, Cable; Product Range Amphenol Industrial
97J2528
Circular Connector Plug Size 22, 41 Position, Cable; Product Range Amphenol Industrial 97J2528
CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT08E22-41S-SR 97J2528
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 22, 41 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to SMA Female, Adapter - SALE-9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC (M) St. Connector for RG174 Cable - ET-BMS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details