AMPHENOL INDUSTRIAL
PT08E18-5PY-SR -- PT 5C 5#12 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 5C 5#12 Pin Plug Amphenol Industrial
PT08E18-5PY-SR
Description
PT 5C 5#12 PIN PLUG
Description
PT 5C 5#12 PIN PLUG
Suppliers
Pt 5C 5#12 Pin Plug Amphenol Industrial
04AJ4280
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ4280 |
|
Product Name
|
Pt 5C 5#12 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers