Amphenol Corporation Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies PT08E16-26PW-SR

Description
PT 26C 26#20 PIN PLUG
Request a Quote Datasheet
Description
PT 26C 26#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 26C 26#20 PIN PLUG

PT 26C 26#20 PIN PLUG

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1337313-PT08E16-26PW-SR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1337313-PT08E16-26PW-SR
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1337313-PT08E16-26PW-SR
Win Source Part Number: 1337313-PT08E16-26PW -SR Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: MIL-DTL-26482 Series I, PT Number of Positions: 26 Color: Olive Drab Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bag Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Unshielded Applications: Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit Orientation: W Standard Package: 1 Shell Size - Insert: 16-26 Contact Finish - Mating: Gold Mounting Type: Free Hanging (In-Line) , Right Angle Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum, Olive Drab Cadmium HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Base Product Number: PT08E RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1337313-PT08E16-26PW-SR
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: MIL-DTL-26482 Series I, PT
Number of Positions: 26
Color: Olive Drab
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bag
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit
Orientation: W
Standard Package: 1
Shell Size - Insert: 16-26
Contact Finish - Mating: Gold
Mounting Type: Free Hanging (In-Line) , Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum, Olive Drab Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Base Product Number: PT08E
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number PT08E16-26PW-SR 1337313-PT08E16-26PW-SR
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - 1124-1157-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details