Amphenol Industrial Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol Industrial PT08E16-26P-SR

Description
PT 26C 26#20 PIN PLUG
Request a Quote Datasheet
Description
PT 26C 26#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT08E16-26P-SR - PEI-Genesis
Philadelphia, PA, United States
PT 26C 26#20 PIN PLUG

PT 26C 26#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
PT 26C 26#20 PIN PLUG

PT 26C 26#20 PIN PLUG

Buy Now
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol Industrial - 39C6365 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol Industrial
39C6365
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol Industrial 39C6365
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT08E16-26P-SR PT08E16-26P-SR 39C6365
Product Name Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2220 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers