Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT08E14-5P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT08E14-5P
MIL Spec Connector - MIL-DTL-26482 I PT08E14-5P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Amphenol Industrial - 97J2508 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Amphenol Industrial
97J2508
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Amphenol Industrial 97J2508
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT08E14-5P 97J2508
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-N-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details