CONNECTOR
PT 6C 6#20 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT08E10-6S-SR | Amphenol PT08E10-6S-SR | 22C4501 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |