AMPHENOL INDUSTRIAL
PT08E10-5PX-027 -- PT 5C 5#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 5C 5#20 Pin Plug Amphenol Industrial
PT08E10-5PX-027
Description
PT 5C 5#20 PIN PLUG
Description
PT 5C 5#20 PIN PLUG
Suppliers
Pt 5C 5#20 Pin Plug Amphenol Industrial
04AJ4060
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ4060 |
|
Product Name
|
Pt 5C 5#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers