AMPHENOL INDUSTRIAL
PT08E10-5PW-027 -- PT 5C 5#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 5C 5#20 Pin Plug Amphenol Industrial
PT08E10-5PW-027
Description
PT 5C 5#20 PIN PLUG
Description
PT 5C 5#20 PIN PLUG
Suppliers
Pt 5C 5#20 Pin Plug Amphenol Industrial
04AJ4058
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ4058 |
|
Product Name
|
Pt 5C 5#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details