Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT08E10-2S-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT08E10-2S-SR
MIL Spec Connector - MIL-DTL-26482 I PT08E10-2S-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 10, 2 Position, Cable; Product Range Amphenol Industrial - 27M0722 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 2 Position, Cable; Product Range Amphenol Industrial
27M0722
Circular Connector Plug, Size 10, 2 Position, Cable; Product Range Amphenol Industrial 27M0722
CIRCULAR CONNECTOR PLUG, SIZE 10, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT08E10-2S-SR 27M0722
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers