AMPHENOL INDUSTRIAL
PT08E10-2P-476 -- PT 2C 2#16 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 2C 2#16 Pin Plug Amphenol Industrial
PT08E10-2P-476
Description
PT 2C 2#16 PIN PLUG
Description
PT 2C 2#16 PIN PLUG
Suppliers
Pt 2C 2#16 Pin Plug Amphenol Industrial
04AJ4041
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ4041 |
|
Product Name
|
Pt 2C 2#16 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers