PLUG
CONNECTOR
CONNECTOR
Connector
3 Position Circular Connector Plug, Female Sockets Solder Cup
MIL SPEC CIR CONN, PLUG, 8-3, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-3
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT08E-8-3S(SR) | PT08E-8-3S(SR) | PT08E-8-3S(SR) | 339-PT08E-8-3S(SR)-ND | 89J0761 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Mil Spec Cir Conn, Plug, 8-3, Solder; Product Range Amphenol Industrial | |
| Gender | Male / Plug | ||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Geometry | Right Angle | ||||
| Mounting | Free Hanging (In-Line), Right Angle |