Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT08E-8-3P(SR)

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT08E-8-3P(SR) - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT08E-8-3P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT08E-8-3P(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT08E-8-3P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT08E-8-3P(SR)
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-PT08E-8-3P(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT08E-8-3P(SR)-ND
Circular Connector Assemblies 339-PT08E-8-3P(SR)-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Mil Spec Cir Conn, Plug, 8-3, Solder; Product Range Amphenol Industrial - 89J0737 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 8-3, Solder; Product Range Amphenol Industrial
89J0737
Mil Spec Cir Conn, Plug, 8-3, Solder; Product Range Amphenol Industrial 89J0737
MIL SPEC CIR CONN, PLUG, 8-3, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3

MIL SPEC CIR CONN, PLUG, 8-3, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT08E-8-3P(SR) 339-PT08E-8-3P(SR)-ND 89J0737
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Mil Spec Cir Conn, Plug, 8-3, Solder; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2202 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details