19 Position Circular Connector Plug, Male Pins Solder Cup
PLUG
CONNECTOR
MIL-26482 MS/PT/CMB
CIRCULAR CONNECTOR, PLUG, 19 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts;
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT08E-14-19P(SR)-ND | PT08E-14-19P(SR) | PT08E-14-19P(SR) | 03J5542 | 70011517 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector, Plug, 19 Position, Cable; Product Range Amphenol Industrial | connector,metal circ,class e,angle plugw/clamp,sz14,19#20 solder pin cont,olive |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | ||
| Geometry | Right Angle | Right Angle | |||
| Mounting | Free Hanging (In-Line), Right Angle | ||||
| Gender | Male / Plug | ||||
| Coupling / Adapter | Coupling / Adapter |