10 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
SA
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
CIRCULAR CONNECTOR, PLUG RIGHT ANGLE, 12-10, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts;
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT08E-12-10S(SR)-ND | PT08E-12-10S(SR) | PT08E-12-10S(SR) | 70011490 | 19C5858 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | connector,metal circ,class e,angle plugw/clamp,sz 12,10#20 solder socket,olive | Circular Connector, Plug Right Angle, 12-10, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | ||
| Geometry | Right Angle | Right Angle | Right Angle | ||
| Mounting | Free Hanging (In-Line), Right Angle | ||||
| Termination | Solder | ||||
| Coupling | Bayonet | Bayonet |