CONNECTOR
MIL-26482 MS/PT/CMB
10 Position Circular Connector Plug, Male Pins Solder Cup
PLUG
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
CIRCULAR CONN, R/A PLUG, 12-10, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT08E-12-10P(SR) | PT08E-12-10P(SR)-ND | PT08E-12-10P(SR) | 70011492 | 03J5539 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | connector,metal circ,class e,angle plugw/clamp,sz12,10#12 solder pin cont,olive | Circular Conn, R/a Plug, 12-10, Cable; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Geometry | Right Angle | Right Angle | |||
| Mounting | Free Hanging (In-Line), Right Angle | ||||
| Gender | Male / Plug | ||||
| Termination | Solder |