Amphenol Corporation Circular Connector Assemblies PT08E-10-6S

Description
6 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-PT08E-10-6S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT08E-10-6S-ND
Circular Connector Assemblies 339-PT08E-10-6S-ND
6 Position Circular Connector Plug, Female Sockets Solder Cup

6 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT08E-10-6S
MIL Spec Connector - MIL-DTL-26482 I PT08E-10-6S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT08E-10-6S
MIL Spec Connector - MIL-DTL-26482 I PT08E-10-6S
CONNECTOR

CONNECTOR

Buy Now
Mil Spec Cir Conn, Plug, 10-6, Solder; Product Range Amphenol Industrial - 88J9394 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 10-6, Solder; Product Range Amphenol Industrial
88J9394
Mil Spec Cir Conn, Plug, 10-6, Solder; Product Range Amphenol Industrial 88J9394
MIL SPEC CIR CONN, PLUG, 10-6, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 10-6, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site Datasheet
connector,right angle plug,environmental,size 10,6 #20 solder socket contact - 70011464 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,right angle plug,environmental,size 10,6 #20 solder socket contact
70011464
connector,right angle plug,environmental,size 10,6 #20 solder socket contact 70011464
Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR). Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P-SR Features PT Solder Is UL Approved Under File #E115497 Shell Components for These Series Are Aluminum 5 Key/Keyway Polarization with Bayonet Lock Coupling Spring Tension Provided By a Wave Washer in the Coupling Nut Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene Both Pins and Sockets Are Machined from a Copper Alloy and Are Gold Plated Socket Contacts for These Series Are a Closed Entry Design Printed Circuit Board Contacts Are Also Available Design Characteristics Medium Sized and Widely Used Cylindrical Operating Voltage 1000 VAC (RMS) at Sea Level Environment Resistant 9 Shell Sizes 8 Through 24 Cadmium Plate Finish Provides Protection in Corrosive Environments Offer Twice the Number of Contacts in Just Half Size of a Standard Connector Incorporates Closed Entry Socket Contacts Provided with Factory Installed Solder Contacts. Features PT Solder is UL Approved Under File #E115497 Shell Components for These Series Are Aluminium 5 Key/Keyway Polarization with Bayonet Lock Coupling Spring Tension Provided By a Wave Washer in the Coupling Nut Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene Both Pins and Sockets Are Machined from a Copper Alloy and Are Gold Plated Socket Contacts for These Series Are a Closed Entry Design Printed Circuit Board Contacts Are Also Available Design Characteristics Medium Sized and Widely Used Cylindrical Operating Voltage 1000 VAC (RMS) at Sea Level Environment Resistant 9 Shell Sizes 8 Through 24 Cadmium Plate Finish Provides Protection in Corrosive Environments Offer Twice the Number of Contacts in Just Half Size of a Standard Connector Incorporates Closed Entry Socket Contacts Provided with Factory Installed Solder Contacts.

Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR).
Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P-SR
Features

  • PT Solder Is UL Approved Under File #E115497
  • Shell Components for These Series Are Aluminum
  • 5 Key/Keyway Polarization with Bayonet Lock Coupling
  • Spring Tension Provided By a Wave Washer in the Coupling Nut
  • Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene
  • Both Pins and Sockets Are Machined from a Copper Alloy and Are Gold Plated
  • Socket Contacts for These Series Are a Closed Entry Design
  • Printed Circuit Board Contacts Are Also Available
    Design Characteristics
  • Medium Sized and Widely Used Cylindrical
  • Operating Voltage 1000 VAC (RMS) at Sea Level
  • Environment Resistant
  • 9 Shell Sizes 8 Through 24
  • Cadmium Plate Finish Provides Protection in Corrosive Environments
  • Offer Twice the Number of Contacts in Just Half Size of a Standard Connector
  • Incorporates Closed Entry Socket Contacts
  • Provided with Factory Installed Solder Contacts.
    Features
  • PT Solder is UL Approved Under File #E115497
  • Shell Components for These Series Are Aluminium
  • 5 Key/Keyway Polarization with Bayonet Lock Coupling
  • Spring Tension Provided By a Wave Washer in the Coupling Nut
  • Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene
  • Both Pins and Sockets Are Machined from a Copper Alloy and Are Gold Plated
  • Socket Contacts for These Series Are a Closed Entry Design
  • Printed Circuit Board Contacts Are Also Available
    Design Characteristics
  • Medium Sized and Widely Used Cylindrical
  • Operating Voltage 1000 VAC (RMS) at Sea Level
  • Environment Resistant
  • 9 Shell Sizes 8 Through 24
  • Cadmium Plate Finish Provides Protection in Corrosive Environments
  • Offer Twice the Number of Contacts in Just Half Size of a Standard Connector
  • Incorporates Closed Entry Socket Contacts
  • Provided with Factory Installed Solder Contacts.
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-PT08E-10-6S-ND PT08E-10-6S 88J9394 70011464
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Mil Spec Cir Conn, Plug, 10-6, Solder; Product Range Amphenol Industrial connector,right angle plug,environmental,size 10,6 #20 solder socket contact
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Geometry Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 436-1-213928-2 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
Voltage Rating 250 volts
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1455-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details