Amphenol Industrial Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial PT08CE8-4S

Description
PTCE 4C 4#20 SKT PLUG
Request a Quote Datasheet
Description
PTCE 4C 4#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT08CE8-4S - PEI-Genesis
Philadelphia, PA, United States
PTCE 4C 4#20 SKT PLUG

PTCE 4C 4#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial - 97J2475 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial
97J2475
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial 97J2475
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PT08CE8-4S 97J2475
Product Name Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products