Amphenol Corporation Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol PT08CE16-26S

Description
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol - 40M1673 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol
40M1673
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol 40M1673
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40M1673
Product Name Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers
Terminal Blocks - 39.2413 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers