JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Product Range:PT-SP Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31M2925 |
| Product Name | Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Amphenol |
| Connector Type | Circular / Cylindrical Connectors |