Amphenol Industrial Jam Nut Connector Receptacle, Size 22, 55 Position, Panel; Product Range Amphenol Industrial PT07SE22-55P-SR

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 22, 55 Position, Panel; Product Range Amphenol Industrial - 43K5778 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 22, 55 Position, Panel; Product Range Amphenol Industrial
43K5778
Jam Nut Connector Receptacle, Size 22, 55 Position, Panel; Product Range Amphenol Industrial 43K5778
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43K5778
Product Name Jam Nut Connector Receptacle, Size 22, 55 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Solder Cup - A25001-006 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Micro SIM Card 6 Pin Push Type Connector Metal Body - ET-MI6PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details