Amphenol Industrial Jam Nut Connector Receptacle, Size 22, 32 Position, Panel; Product Range Amphenol Industrial PT07SE22-32S

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 32 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 32 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 22, 32 Position, Panel; Product Range Amphenol Industrial - 22M1711 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 22, 32 Position, Panel; Product Range Amphenol Industrial
22M1711
Jam Nut Connector Receptacle, Size 22, 32 Position, Panel; Product Range Amphenol Industrial 22M1711
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 32 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 32 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22M1711
Product Name Jam Nut Connector Receptacle, Size 22, 32 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7921C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details