Amphenol Industrial Jam Nut Connector Receptacle, Size 22, 21 Position, Panel; Product Range Amphenol Industrial PT07SE22-21S-SR

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 21 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 21 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 22, 21 Position, Panel; Product Range Amphenol Industrial - 08M0873 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 22, 21 Position, Panel; Product Range Amphenol Industrial
08M0873
Jam Nut Connector Receptacle, Size 22, 21 Position, Panel; Product Range Amphenol Industrial 08M0873
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 21 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 21 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08M0873
Product Name Jam Nut Connector Receptacle, Size 22, 21 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data