Amphenol Industrial Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Amphenol Industrial PT07SE20-16P-LC

Description
PTSE 16C 16#16 PIN RECP
Request a Quote
Description
PTSE 16C 16#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PTSE 16C 16#16 PIN RECP

PTSE 16C 16#16 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Amphenol Industrial - 22M1709 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Amphenol Industrial
22M1709
Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Amphenol Industrial 22M1709
JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07SE20-16P-LC 22M1709
Product Name Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Shrouded Right Angle - 9301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-SIM6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-104-412-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details