Amphenol Industrial Jam Nut Connector, Plug, Size 18, 5 Position, Panel; Product Range Amphenol Industrial PT07SE18-5S-LC

Description
JAM NUT CONNECTOR, PLUG, SIZE 18, 5 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
JAM NUT CONNECTOR, PLUG, SIZE 18, 5 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Plug, Size 18, 5 Position, Panel; Product Range Amphenol Industrial - 97J2463 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 18, 5 Position, Panel; Product Range Amphenol Industrial
97J2463
Jam Nut Connector, Plug, Size 18, 5 Position, Panel; Product Range Amphenol Industrial 97J2463
JAM NUT CONNECTOR, PLUG, SIZE 18, 5 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 18, 5 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2463
Product Name Jam Nut Connector, Plug, Size 18, 5 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data