Amphenol Industrial Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Amphenol Industrial PT07SE18-32PW

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Amphenol Industrial - 31K5302 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Amphenol Industrial
31K5302
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Amphenol Industrial 31K5302
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K5302
Product Name Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details