AMPHENOL INDUSTRIAL
PT07SE16-26PY-LC -- PTSE 26C 26#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Ptse 26C 26#20 Pin Recp Amphenol Industrial
PT07SE16-26PY-LC
Description
PTSE 26C 26#20 PIN RECP
Description
PTSE 26C 26#20 PIN RECP
Suppliers
Ptse 26C 26#20 Pin Recp Amphenol Industrial
04AJ3983
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ3983 |
|
Product Name
|
Ptse 26C 26#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details