Amphenol Industrial Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Amphenol Industrial PT07SE14-19S

Description
PTSE 19C 19#20 SKT RECP
Request a Quote
Description
PTSE 19C 19#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PTSE 19C 19#20 SKT RECP

PTSE 19C 19#20 SKT RECP

Buy Now
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Amphenol Industrial - 86C7385 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Amphenol Industrial
86C7385
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Amphenol Industrial 86C7385
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07SE14-19S 86C7385
Product Name Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details