Amphenol Industrial Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Amphenol Industrial PT07SE14-19PW-SR

Description
PTSE 19C 19#20 PIN RECP
Request a Quote
Description
PTSE 19C 19#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTSE 19C 19#20 PIN RECP

PTSE 19C 19#20 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Amphenol Industrial - 02M4131 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Amphenol Industrial
02M4131
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Amphenol Industrial 02M4131
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07SE14-19PW-SR 02M4131
Product Name Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products