Amphenol Industrial Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Amphenol Industrial PT07SE14-15S

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Amphenol Industrial - 81K3864 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Amphenol Industrial
81K3864
Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Amphenol Industrial 81K3864
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81K3864
Product Name Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products