Amphenol Industrial Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Amphenol Industrial PT07SE14-12S

Description
PTSE 12C 4#16,8#20 SKT RECP
Request a Quote
Description
PTSE 12C 4#16,8#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PTSE 12C 4#16,8#20 SKT RECP

PTSE 12C 4#16,8#20 SKT RECP

Buy Now
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Amphenol Industrial - 94C4131 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Amphenol Industrial
94C4131
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Amphenol Industrial 94C4131
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07SE14-12S 94C4131
Product Name Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products