Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT07SE12-3PY

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT07SE12-3PY
MIL Spec Connector - MIL-DTL 5015, I PT07SE12-3PY
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Plug, Size 12, 3 Position, Panel; Product Range Amphenol Industrial - 97J2457 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 12, 3 Position, Panel; Product Range Amphenol Industrial
97J2457
Jam Nut Connector, Plug, Size 12, 3 Position, Panel; Product Range Amphenol Industrial 97J2457
JAM NUT CONNECTOR, PLUG, SIZE 12, 3 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 12, 3 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07SE12-3PY 97J2457
Product Name MIL Spec Connector - MIL-DTL 5015, I Jam Nut Connector, Plug, Size 12, 3 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers