Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT07SE12-10SY

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT07SE12-10SY
MIL Spec Connector - MIL-DTL 5015, I PT07SE12-10SY
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Plug, Size 12, 10 Position, Panel; Product Range Amphenol Industrial - 97J2455 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 12, 10 Position, Panel; Product Range Amphenol Industrial
97J2455
Jam Nut Connector Plug, Size 12, 10 Position, Panel; Product Range Amphenol Industrial 97J2455
JAM NUT CONNECTOR PLUG, SIZE 12, 10 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 12, 10 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07SE12-10SY 97J2455
Product Name MIL Spec Connector - MIL-DTL 5015, I Jam Nut Connector Plug, Size 12, 10 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2710 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers